IGBT PT 1200V 75A 380W Through Hole TO-247AD
Manufacturer: IXYS
Win Source Part Number: 1049622-IXGH40N120C3
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: PT
Input Type: Standard
Gate Charge: 142nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
Maximum Current Collector: 75A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 380W
Pulsed Collector Current: 200A
Collector-emitter saturation voltage(Max): 4.4V @ 15V, 30A
Total Switching Energy(Ets): 1.8mJ (on), 550μJ (off)
Turn-on and Turn-off delay time: 17ns/130ns
Testing Conditions: 600V, 30A, 3 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
IGBT Transistors 75Amps 1200V
IGBT 1200V 75A 380W TO247
IGBT 1200V 75A 380W TO247
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGH40N120C3-ND | 1049622-IXGH40N120C3 | IXGH40N120C3 | 401-IXGH40N120C3 | IXGH40N120C3 |
| Product Name | Single IGBTs | IGBTs - Single - IXGH40N120C3 | IGBT Transistors | IGBT 1200V 75A 380W TO247 | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | TO-247; TO-247-3 | TO-247; SOT3; TO-247AD (IXGH) | |||
| Packing Method | Tube | Rail; Tube; Tube/Rail | Tube; Tube | Tube; Tube | |
| Structure | PT | ||||
| VCE(on) | 4.4 volts |