Zilog Single IGBTs IXGH40N120A2

Description
IGBT PT 1200V 75A 360W Through Hole TO-247AD
Request a Quote Datasheet
Description
IGBT PT 1200V 75A 360W Through Hole TO-247AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IXGH40N120A2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IXGH40N120A2-ND
Single IGBTs IXGH40N120A2-ND
IGBT PT 1200V 75A 360W Through Hole TO-247AD

IGBT PT 1200V 75A 360W Through Hole TO-247AD

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1022848-IXGH40N120A2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1022848-IXGH40N120A2
Discrete Semiconductor Products - Transistors - IGBTs - Single 1022848-IXGH40N120A2
Win Source Part Number: 1022848-IXGH40N120A2 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 30 Power - Max: 360 W IGBT Type: PT Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector (Ic) (Max): 75 A Current - Collector Pulsed (Icm): 160 A Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 40A Switching Energy: 15mJ (off) Input Type: Standard Gate Charge: 136 nC Td (on/off) @ 25°C: 22ns/420ns Test Condition: 960V, 40A, 2Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247AD Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXGH40

Win Source Part Number: 1022848-IXGH40N120A2
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tube
Standard Package: 30
Power - Max: 360 W
IGBT Type: PT
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector (Ic) (Max): 75 A
Current - Collector Pulsed (Icm): 160 A
Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 40A
Switching Energy: 15mJ (off)
Input Type: Standard
Gate Charge: 136 nC
Td (on/off) @ 25°C: 22ns/420ns
Test Condition: 960V, 40A, 2Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247AD
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXGH40

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IXGH40N120A2
IGBT Transistors IXGH40N120A2
IGBT Transistors SGL IGBT 1200V, 80A

IGBT Transistors SGL IGBT 1200V, 80A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXGH40N120A2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXGH40N120A2
Discrete Semiconductor Products - Transistors - IGBTs IXGH40N120A2
IGBT 1200V 75A 360W TO247

IGBT 1200V 75A 360W TO247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IXGH40N120A2-ND 1022848-IXGH40N120A2 IXGH40N120A2 IXGH40N120A2
Product Name Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Module - 66040976 - Radwell International
Fuji Electric Corp. of America
View Details
IGBTs - Single - RJP30E3DPP-M0#T2 - 891794-RJP30E3DPP-M0#T2 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
 - 2EDL05I06PFXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SO-8; PG-DSO-8
Packing Method Tape Reel; Tape & Reel
View Details