Zilog 600V 250W IGBT Transistor IXGH36N60B3D4

Description
IGBT 600V 250W TO247 Product overview: IXGH36N60B3D4 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 250W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 250W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH36N60B3D4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 250W TO247 Product overview: IXGH36N60B3D4 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 250W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 250W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH36N60B3D4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 250W IGBT Transistor
279-IXGH36N60B3D4
600V 250W IGBT Transistor 279-IXGH36N60B3D4
IGBT 600V 250W TO247 Product overview: IXGH36N60B3D4 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 250W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 250W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH36N60B3D4 can be used for catalog matching and distributor lookup.

IGBT 600V 250W TO247 Product overview: IXGH36N60B3D4 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 250W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 250W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH36N60B3D4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - IXGH36N60B3D4-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IXGH36N60B3D4-ND
Single IGBTs IXGH36N60B3D4-ND
IGBT PT 600V 250W Through Hole TO-247AD

IGBT PT 600V 250W Through Hole TO-247AD

Buy Now Datasheet
IGBTs - Single - IXGH36N60B3D4 - 1049619-IXGH36N60B3D4 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IXGH36N60B3D4
1049619-IXGH36N60B3D4
IGBTs - Single - IXGH36N60B3D4 1049619-IXGH36N60B3D4
Manufacturer: IXYS Win Source Part Number: 1049619-IXGH36N60B3D 4 Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 60ns IGBT Type: PT Input Type: Standard Gate Charge: 80nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXGH) VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 250W Pulsed Collector Current: 200A Collector-emitter saturation voltage(Max): 1.8V @ 15V, 30A Total Switching Energy(Ets): 540μJ (on), 800μJ (off) Turn-on and Turn-off delay time: 19ns/125ns Testing Conditions: 400V, 30A, 5 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049619-IXGH36N60B3D4
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 60ns
IGBT Type: PT
Input Type: Standard
Gate Charge: 80nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 250W
Pulsed Collector Current: 200A
Collector-emitter saturation voltage(Max): 1.8V @ 15V, 30A
Total Switching Energy(Ets): 540μJ (on), 800μJ (off)
Turn-on and Turn-off delay time: 19ns/125ns
Testing Conditions: 400V, 30A, 5 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IXGH36N60B3D4
IGBT Transistors IXGH36N60B3D4
IGBT Transistors 200 Amps 600V

IGBT Transistors 200 Amps 600V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXGH36N60B3D4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXGH36N60B3D4
Discrete Semiconductor Products - Transistors - IGBTs IXGH36N60B3D4
IGBT 600V 250W TO247

IGBT 600V 250W TO247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IXGH36N60B3D4 IXGH36N60B3D4-ND 1049619-IXGH36N60B3D4 IXGH36N60B3D4 IXGH36N60B3D4
Product Name 600V 250W IGBT Transistor Single IGBTs IGBTs - Single - IXGH36N60B3D4 IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube TO-247; TO-247-3 TO-247; SOT3; TO-247AD (IXGH)
Packing Method Tube Tube Rail; Tube; Tube/Rail Tube; Tube
Unlock Full Specs
to access all available technical data