Manufacturer: IXYS
Win Source Part Number: 1049618-IXGH36N60B3D
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 25ns
IGBT Type: PT
Input Type: Standard
Gate Charge: 80nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 250W
Pulsed Collector Current: 200A
Collector-emitter saturation voltage(Max): 1.8V @ 15V, 30A
Total Switching Energy(Ets): 540μJ (on), 800μJ (off)
Turn-on and Turn-off delay time: 19ns/125ns
Testing Conditions: 400V, 30A, 5 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
IGBT PT 600V 250W Through Hole TO-247AD
IGBT Transistors 36 Amps 600V
IGBT 600V 250W TO247AD
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1049618-IXGH36N60B3D1 | IXGH36N60B3D1-ND | IXGH36N60B3D1 | IXGH36N60B3D1 |
| Product Name | IGBTs - Single - IXGH36N60B3D1 | Single IGBTs | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| VCE(on) | 1.8 volts | |||
| PD | 250000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |