Zilog IGBTs - Single - IXGH36N60B3C1 IXGH36N60B3C1

Description
Manufacturer: IXYS Win Source Part Number: 1049617-IXGH36N60B3C 1 Packaging: Tube/Rail Mounting: Through Hole IGBT Type: PT Input Type: Standard Gate Charge: 80nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXGH) Maximum Current Collector: 75A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 250W Pulsed Collector Current: 200A Collector-emitter saturation voltage(Max): 1.8V @ 15V, 30A Total Switching Energy(Ets): 390μJ (on), 800μJ (off) Turn-on and Turn-off delay time: 20ns/125ns Testing Conditions: 400V, 30A, 5 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1049617-IXGH36N60B3C 1 Packaging: Tube/Rail Mounting: Through Hole IGBT Type: PT Input Type: Standard Gate Charge: 80nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXGH) Maximum Current Collector: 75A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 250W Pulsed Collector Current: 200A Collector-emitter saturation voltage(Max): 1.8V @ 15V, 30A Total Switching Energy(Ets): 390μJ (on), 800μJ (off) Turn-on and Turn-off delay time: 20ns/125ns Testing Conditions: 400V, 30A, 5 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - IXGH36N60B3C1 - 1049617-IXGH36N60B3C1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IXGH36N60B3C1
1049617-IXGH36N60B3C1
IGBTs - Single - IXGH36N60B3C1 1049617-IXGH36N60B3C1
Manufacturer: IXYS Win Source Part Number: 1049617-IXGH36N60B3C 1 Packaging: Tube/Rail Mounting: Through Hole IGBT Type: PT Input Type: Standard Gate Charge: 80nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXGH) Maximum Current Collector: 75A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 250W Pulsed Collector Current: 200A Collector-emitter saturation voltage(Max): 1.8V @ 15V, 30A Total Switching Energy(Ets): 390μJ (on), 800μJ (off) Turn-on and Turn-off delay time: 20ns/125ns Testing Conditions: 400V, 30A, 5 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049617-IXGH36N60B3C1
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: PT
Input Type: Standard
Gate Charge: 80nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
Maximum Current Collector: 75A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 250W
Pulsed Collector Current: 200A
Collector-emitter saturation voltage(Max): 1.8V @ 15V, 30A
Total Switching Energy(Ets): 390μJ (on), 800μJ (off)
Turn-on and Turn-off delay time: 20ns/125ns
Testing Conditions: 400V, 30A, 5 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IXGH36N60B3C1
IGBT Transistors IXGH36N60B3C1
IGBT Transistors 75Amps 600V

IGBT Transistors 75Amps 600V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXGH36N60B3C1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXGH36N60B3C1
Discrete Semiconductor Products - Transistors - IGBTs IXGH36N60B3C1
IGBT 600V 75A 250W TO247

IGBT 600V 75A 250W TO247

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1049617-IXGH36N60B3C1 IXGH36N60B3C1 IXGH36N60B3C1
Product Name IGBTs - Single - IXGH36N60B3C1 IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
VCE(on) 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

IGBT - 219363478 - Radwell International
Fuji Electric Corp. of America
View Details
IGBT Transistor - 297-2PS13512E43W35222NOSA1 - ERSAELECTRONICS PTE. LTD.
Specs
TJ -25 to 55 C (-13 to 131 F)
Package Type Tray
Packing Method Tray
View Details
4 suppliers
IGBTs - Modules - DDB2U30N08VRBOMA1307 - 888017-DDB2U30N08VRBOMA1307 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT Module
View Details