Manufacturer: IXYS
Win Source Part Number: 1191188-IXGH36N60B3
Packaging: Tube
Mounting Style: Through Hole
IGBT Type: PT
Current - Collector Pulsed (Icm): 200A
Switching Energy: 540μJ (on), 800μJ (off)
Input Type: Standard
Gate Charge: 80nC
Test Condition: 400V, 30A, 5Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AD (IXGH)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 92A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Maximum Power: 250W
Vce(on) (Maximum) at Vge, Ic: 1.8V at 15V, 30A
Td (on/off) at 25°C: 19ns/125ns
IGBT PT 600V 92A 250W Through Hole TO-247AD
IGBT 600V 92A 250W TO247
IGBT Transistors GenX3 600V IGBTs
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1191188-IXGH36N60B3 | IXGH36N60B3-ND | IXGH36N60B3 | IXGH36N60B3 |
| Product Name | IGBTs - Single - IXGH36N60B3 | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| VCES | 600 volts |