Manufacturer: IXYS
Win Source Part Number: 1191187-IXGH36N60A3
Packaging: Tube
Mounting Style: Through Hole
IGBT Type: PT
Current - Collector Pulsed (Icm): 200A
Switching Energy: 740μJ (on), 3mJ (off)
Input Type: Standard
Gate Charge: 80nC
Test Condition: 400V, 30A, 5Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AD (IXGH)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247-3
Voltage - Collector Emitter Breakdown (Maximum): 600V
Alternative Parts (Cross-Reference): IXGH24N60A;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Maximum Power: 220W
Vce(on) (Maximum) at Vge, Ic: 1.4V at 15V, 30A
Td (on/off) at 25°C: 18ns/330ns
IGBT PT 600V 220W Through Hole TO-247AD
IGBT 600V 220W TO247
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1191187-IXGH36N60A3 | IXGH36N60A3-ND | IXGH36N60A3 |
| Product Name | IGBTs - Single - IXGH36N60A3 | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 600 volts |