Manufacturer: IXYS
Win Source Part Number: 1049615-IXGH35N120C
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Standard
Gate Charge: 170nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
Maximum Current Collector: 70A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 300W
Pulsed Collector Current: 140A
Collector-emitter saturation voltage(Max): 4V @ 15V, 35A
Total Switching Energy(Ets): 3mJ (off)
Turn-on and Turn-off delay time: 50ns/150ns
Testing Conditions: 960V, 35A, 5 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
IGBT 1200V 70A 300W TO247AD
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1049615-IXGH35N120C | IXGH35N120C |
| Product Name | IGBTs - Single - IXGH35N120C | Discrete Semiconductor Products - Transistors - IGBTs |
| VCE(on) | 4 volts |