Manufacturer: IXYS
Win Source Part Number: 1049614-IXGH35N120B
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: PT
Input Type: Standard
Gate Charge: 170nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
Maximum Current Collector: 70A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 300W
Pulsed Collector Current: 140A
Collector-emitter saturation voltage(Max): 3.3V @ 15V, 35A
Total Switching Energy(Ets): 3.8mJ (off)
Turn-on and Turn-off delay time: 50ns/180ns
Testing Conditions: 960V, 35A, 5 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IGBT 1200V 70A 300W TO247 Product overview: IXGH35N120B from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 70A, 300W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 70A, 300W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH35N120B can be used for catalog matching and distributor lookup.
IGBT PT 1200V 70A 300W Through Hole TO-247AD
IGBT 1200V 70A 300W TO247
IGBT Transistors 70 Amps 1200V 3.3 Rds
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1049614-IXGH35N120B | 279-IXGH35N120B | IXGH35N120B-ND | IXGH35N120B | IXGH35N120B |
| Product Name | IGBTs - Single - IXGH35N120B | 1200V 70A 300W IGBT Transistor | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| VCE(on) | 3.3 volts | ||||
| PD | 300000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |