Manufacturer: IXYS
Win Source Part Number: 1191186-IXGH32N60B
Series: HiPerFAST
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Power - Max: 200W
Current - Collector Pulsed (Icm): 120A
Switching Energy: 800μJ (off)
Input Type: Standard
Gate Charge: 125nC
Td (on/off) @ 25°C: 25ns/100ns
Test Condition: 480V, 32A, 4.7 Ohm, 15V
Part Status: Obsolete(EOL)
Family Name: IXGH32N60B
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247AD (IXGH)
Current - Collector (Ic) (Maximum): 60A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 2.5V @ 15V, 32A
Alternative Parts (Cross-Reference): STGW20NC60VD; STGW20NC60V; STGW35HF60WDI;
Introduction Date: September 21, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Alternative Energy
IGBT 600V 60A 200W TO247AD
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1191186-IXGH32N60B | IXGH32N60B |
| Product Name | IGBTs - Single - IXGH32N60B | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 600 volts |