IXYS Corporation IGBTs - Single - IXGH32N60AU1 IXGH32N60AU1

Description
Manufacturer: IXYS Win Source Part Number: 1191185-IXGH32N60AU1 Series: HiPerFAST Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Power - Max: 200W Reverse Recovery Time (trr): 50ns Current - Collector Pulsed (Icm): 120A Switching Energy: 1.8mJ (off) Input Type: Standard Gate Charge: 125nC Td (on/off) @ 25°C: 25ns/120ns Test Condition: 480V, 32A, 4.7 Ohm, 15V Part Status: Obsolete(EOL) Family Name: IXGH32N60AU1 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-247AD (IXGH) Current - Collector (Ic) (Maximum): 60A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 2.9V @ 15V, 32A Alternative Parts (Cross-Reference): STGW30NC60W; STGW30NC60WD; STGW35HF60WD; Introduction Date: May 29, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Alternative Energy
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1191185-IXGH32N60AU1 Series: HiPerFAST Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Power - Max: 200W Reverse Recovery Time (trr): 50ns Current - Collector Pulsed (Icm): 120A Switching Energy: 1.8mJ (off) Input Type: Standard Gate Charge: 125nC Td (on/off) @ 25°C: 25ns/120ns Test Condition: 480V, 32A, 4.7 Ohm, 15V Part Status: Obsolete(EOL) Family Name: IXGH32N60AU1 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-247AD (IXGH) Current - Collector (Ic) (Maximum): 60A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 2.9V @ 15V, 32A Alternative Parts (Cross-Reference): STGW30NC60W; STGW30NC60WD; STGW35HF60WD; Introduction Date: May 29, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Alternative Energy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - IXGH32N60AU1 - 1191185-IXGH32N60AU1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IXGH32N60AU1
1191185-IXGH32N60AU1
IGBTs - Single - IXGH32N60AU1 1191185-IXGH32N60AU1
Manufacturer: IXYS Win Source Part Number: 1191185-IXGH32N60AU1 Series: HiPerFAST Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Power - Max: 200W Reverse Recovery Time (trr): 50ns Current - Collector Pulsed (Icm): 120A Switching Energy: 1.8mJ (off) Input Type: Standard Gate Charge: 125nC Td (on/off) @ 25°C: 25ns/120ns Test Condition: 480V, 32A, 4.7 Ohm, 15V Part Status: Obsolete(EOL) Family Name: IXGH32N60AU1 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-247AD (IXGH) Current - Collector (Ic) (Maximum): 60A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 2.9V @ 15V, 32A Alternative Parts (Cross-Reference): STGW30NC60W; STGW30NC60WD; STGW35HF60WD; Introduction Date: May 29, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Alternative Energy

Manufacturer: IXYS
Win Source Part Number: 1191185-IXGH32N60AU1
Series: HiPerFAST
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Power - Max: 200W
Reverse Recovery Time (trr): 50ns
Current - Collector Pulsed (Icm): 120A
Switching Energy: 1.8mJ (off)
Input Type: Standard
Gate Charge: 125nC
Td (on/off) @ 25°C: 25ns/120ns
Test Condition: 480V, 32A, 4.7 Ohm, 15V
Part Status: Obsolete(EOL)
Family Name: IXGH32N60AU1
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247AD (IXGH)
Current - Collector (Ic) (Maximum): 60A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 2.9V @ 15V, 32A
Alternative Parts (Cross-Reference): STGW30NC60W; STGW30NC60WD; STGW35HF60WD;
Introduction Date: May 29, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Alternative Energy

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1191185-IXGH32N60AU1
Product Name IGBTs - Single - IXGH32N60AU1
trr 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X25SG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
RF PIN Diode - CLA4602-240 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
VR 15 volts
View Details
Rectifier Diodes, Type SBD - Model: YA878C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details