IGBT NPT 1700V 32A 350W Through Hole TO-247AD
Win Source Part Number: 1066187-IXGH32N170A
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 30
Power - Max: 350 W
IGBT Type: NPT
Voltage - Collector Emitter Breakdown (Max): 1700 V
Current - Collector (Ic) (Max): 32 A
Current - Collector Pulsed (Icm): 110 A
Vce(on) (Max) @ Vge, Ic: 5V @ 15V, 21A
Switching Energy: 1.5mJ (off)
Input Type: Standard
Gate Charge: 155 nC
Td (on/off) @ 25°C: 46ns/260ns
Test Condition: 850V, 32A, 2.7Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247AD
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): IXYH20N120C3; IXGH16N170; IXYH20N120C3D1; IRG4PH40KDPBF; IRG7PH46UDPBF; IRGP20B120U-EP;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Other Names: Q1566877,IXGH32N170A
Base Product Number: IXGH32
IGBT 1700V 32A 350W TO247
IGBT Transistors VRY HI VOLT NPT IGBT 1700V, 72A
Trans IGBT Chip N-CH 1.7KV 32A 3-Pin(3+Tab) TO-247AD
IGBT 1700V 32A 350W TO247
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGH32N170A-ND | 1066187-IXGH32N170A | IXGH32N170A | IXGH32N170A | 401-IXGH32N170A | IXGH32N170A |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs - Single | Single IGBTs | IGBT Transistors | Trans IGBT Chip N-CH 1.7KV 32A 3-Pin(3+Tab) TO-247AD | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | TO-247; TO-247-3 | TO-247; SOT3 | TO-247; TO-247-3 | |||
| Packing Method | Tube | Bulk; Bulk | Tube; Tube | |||
| Structure | NPT | |||||
| VCES | 1700 volts |