Manufacturer: IXYS
Win Source Part Number: 1049606-IXGH32N120A3
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: PT
Input Type: Standard
Gate Charge: 89nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
Maximum Current Collector: 75A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 300W
Pulsed Collector Current: 230A
Collector-emitter saturation voltage(Max): 2.35V @ 15V, 32A
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
IGBT PT 1200V 75A 300W Through Hole TO-247AD
IGBT 1200V 75A 300W TO247
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1049606-IXGH32N120A3 | IXGH32N120A3-ND | IXGH32N120A3 |
| Product Name | IGBTs - Single - IXGH32N120A3 | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| VCE(on) | 2.35 volts | ||
| PD | 300000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |