Manufacturer: IXYS
Win Source Part Number: 1049604-IXGH31N60D1
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 25ns
Input Type: Standard
Gate Charge: 80nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
Maximum Current Collector: 60A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 150W
Pulsed Collector Current: 80A
Collector-emitter saturation voltage(Max): 1.7V @ 15V, 31A
Total Switching Energy(Ets): 6mJ (off)
Turn-on and Turn-off delay time: 15ns/400ns
Testing Conditions: 480V, 31A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
IGBT 600V 60A 150W TO247AD
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1049604-IXGH31N60D1 | IXGH31N60D1 |
| Product Name | IGBTs - Single - IXGH31N60D1 | Discrete Semiconductor Products - Transistors - IGBTs |
| VCE(on) | 1.7 volts |