Manufacturer: IXYS
Win Source Part Number: 1049602-IXGH30N60C3D
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 25ns
Input Type: Standard
Gate Charge: 38nC
Family Name: IXGH30N60C3D1
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
Maximum Current Collector: 60A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 220W
Pulsed Collector Current: 150A
Collector-emitter saturation voltage(Max): 3V @ 15V, 20A
Total Switching Energy(Ets): 270μJ (on), 90μJ (off)
Turn-on and Turn-off delay time: 16ns/42ns
Testing Conditions: 300V, 20A, 5 Ohm, 15V
Alternative Parts (Cross-Reference): STGW20NC60V; STGW35HF60WDI; STGW30NC60WD;
Introduction Date: November 10, 2008
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IGBT 600V 60A 220W Through Hole TO-247AD
IGBT Modules High Frequency Range 40khz C-IGBT w/Diode
IGBT 600V 60A 220W TO247
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1049602-IXGH30N60C3D1 | IXGH30N60C3D1-ND | IXGH30N60C3D1 | IXGH30N60C3D1 |
| Product Name | IGBTs - Single - IXGH30N60C3D1 | Single IGBTs | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| VCE(on) | 3 volts |