Zilog Single IGBTs IXGH30N60C3

Description
IGBT PT 600V 60A 220W Through Hole TO-247AD
Request a Quote Datasheet
Description
IGBT PT 600V 60A 220W Through Hole TO-247AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IXGH30N60C3-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IXGH30N60C3-ND
Single IGBTs IXGH30N60C3-ND
IGBT PT 600V 60A 220W Through Hole TO-247AD

IGBT PT 600V 60A 220W Through Hole TO-247AD

Buy Now Datasheet
Singapore, Singapore
600V 60A 220W IGBT Transistor
279-IXGH30N60C3
600V 60A 220W IGBT Transistor 279-IXGH30N60C3
IGBT 600V 60A 220W TO247AD Product overview: IXGH30N60C3 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A, 220W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 60A, 220W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH30N60C3 can be used for catalog matching and distributor lookup.

IGBT 600V 60A 220W TO247AD Product overview: IXGH30N60C3 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A, 220W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 60A, 220W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH30N60C3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IXGH30N60C3 - 1191182-IXGH30N60C3 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IXGH30N60C3
1191182-IXGH30N60C3
IGBTs - Single - IXGH30N60C3 1191182-IXGH30N60C3
Manufacturer: IXYS Win Source Part Number: 1191182-IXGH30N60C3 Series: GenX3 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Power - Max: 220W IGBT Type: PT Current - Collector Pulsed (Icm): 150A Switching Energy: 270μJ (on), 90μJ (off) Input Type: Standard Gate Charge: 38nC Td (on/off) @ 25°C: 16ns/42ns Test Condition: 300V, 20A, 5 Ohm, 15V Family Name: IXGH30N60C3 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-247AD (IXGH) Current - Collector (Ic) (Maximum): 60A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 3V @ 15V, 20A Alternative Parts (Cross-Reference): STGW20NC60VD; STGW20NC60V; STGW35HF60WDI; Introduction Date: November 10, 2008 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1191182-IXGH30N60C3
Series: GenX3
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Power - Max: 220W
IGBT Type: PT
Current - Collector Pulsed (Icm): 150A
Switching Energy: 270μJ (on), 90μJ (off)
Input Type: Standard
Gate Charge: 38nC
Td (on/off) @ 25°C: 16ns/42ns
Test Condition: 300V, 20A, 5 Ohm, 15V
Family Name: IXGH30N60C3
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247AD (IXGH)
Current - Collector (Ic) (Maximum): 60A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 3V @ 15V, 20A
Alternative Parts (Cross-Reference): STGW20NC60VD; STGW20NC60V; STGW35HF60WDI;
Introduction Date: November 10, 2008
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXGH30N60C3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXGH30N60C3
Discrete Semiconductor Products - Transistors - IGBTs IXGH30N60C3
IGBT 600V 60A 220W TO247AD

IGBT 600V 60A 220W TO247AD

Supplier's Site
Sheung Wan, Hong Kong
IGBT Modules
IXGH30N60C3
IGBT Modules IXGH30N60C3
IGBT Modules 30 Amps 600V

IGBT Modules 30 Amps 600V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IXGH30N60C3-ND 279-IXGH30N60C3 1191182-IXGH30N60C3 IXGH30N60C3 IXGH30N60C3
Product Name Single IGBTs 600V 60A 220W IGBT Transistor IGBTs - Single - IXGH30N60C3 Discrete Semiconductor Products - Transistors - IGBTs IGBT Modules
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data