Zilog 600V 70A 190W IGBT Transistor IXGH30N60C2

Description
IGBT 600V 70A 190W TO247 Product overview: IXGH30N60C2 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 70A, 190W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 70A, 190W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH30N60C2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 70A 190W TO247 Product overview: IXGH30N60C2 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 70A, 190W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 70A, 190W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH30N60C2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 70A 190W IGBT Transistor
279-IXGH30N60C2
600V 70A 190W IGBT Transistor 279-IXGH30N60C2
IGBT 600V 70A 190W TO247 Product overview: IXGH30N60C2 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 70A, 190W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 70A, 190W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH30N60C2 can be used for catalog matching and distributor lookup.

IGBT 600V 70A 190W TO247 Product overview: IXGH30N60C2 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 70A, 190W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 70A, 190W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH30N60C2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IXGH30N60C2 - 132343-IXGH30N60C2 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IXGH30N60C2
132343-IXGH30N60C2
IGBTs - Single - IXGH30N60C2 132343-IXGH30N60C2
Manufacturer: IXYS Win Source Part Number: 132343-IXGH30N60C2 Packaging: Tube/Rail Mounting: Through Hole IGBT Type: PT Input Type: Standard Gate Charge: 70nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXGH) Maximum Current Collector: 70A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 190W Pulsed Collector Current: 150A Collector-emitter saturation voltage(Max): 2.7V @ 15V, 24A Total Switching Energy(Ets): 290μJ (off) Turn-on and Turn-off delay time: 13ns/70ns Testing Conditions: 400V, 24A, 5 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Application Field: Used in Motor Drive & Control

Manufacturer: IXYS
Win Source Part Number: 132343-IXGH30N60C2
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: PT
Input Type: Standard
Gate Charge: 70nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
Maximum Current Collector: 70A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 190W
Pulsed Collector Current: 150A
Collector-emitter saturation voltage(Max): 2.7V @ 15V, 24A
Total Switching Energy(Ets): 290μJ (off)
Turn-on and Turn-off delay time: 13ns/70ns
Testing Conditions: 400V, 24A, 5 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Application Field: Used in Motor Drive & Control

Buy Now Datasheet
Single IGBTs - IXGH30N60C2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IXGH30N60C2-ND
Single IGBTs IXGH30N60C2-ND
IGBT PT 600V 70A 190W Through Hole TO-247AD

IGBT PT 600V 70A 190W Through Hole TO-247AD

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXGH30N60C2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXGH30N60C2
Discrete Semiconductor Products - Transistors - IGBTs IXGH30N60C2
IGBT 600V 70A 190W TO247

IGBT 600V 70A 190W TO247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IXGH30N60C2 132343-IXGH30N60C2 IXGH30N60C2-ND IXGH30N60C2
Product Name 600V 70A 190W IGBT Transistor IGBTs - Single - IXGH30N60C2 Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube TO-247; SOT3; TO-247AD (IXGH) TO-247; TO-247-3
Packing Method Tube Rail; Tube; Tube/Rail Tube Tube; Tube
Unlock Full Specs
to access all available technical data