Manufacturer: IXYS
Win Source Part Number: 1049600-IXGH30N60BU1
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 50ns
Input Type: Standard
Gate Charge: 110nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
Maximum Current Collector: 60A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 200W
Pulsed Collector Current: 120A
Collector-emitter saturation voltage(Max): 1.8V @ 15V, 30A
Total Switching Energy(Ets): 1mJ (off)
Turn-on and Turn-off delay time: 25ns/130ns
Testing Conditions: 480V, 30A, 4.7 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Alternative Energy
IGBT 600V 60A 200W TO247AD
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1049600-IXGH30N60BU1 | IXGH30N60BU1 |
| Product Name | IGBTs - Single - IXGH30N60BU1 | Discrete Semiconductor Products - Transistors - IGBTs |
| VCE(on) | 1.8 volts |