Manufacturer: IXYS
Win Source Part Number: 1049599-IXGH30N60B4
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: PT
Input Type: Standard
Gate Charge: 77nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
Maximum Current Collector: 66A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 190W
Pulsed Collector Current: 156A
Collector-emitter saturation voltage(Max): 1.7V @ 15V, 24A
Total Switching Energy(Ets): 440μJ (on), 700μJ (off)
Turn-on and Turn-off delay time: 21ns/200ns
Testing Conditions: 400V, 24A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Motor Drive & Control
IGBT 600V 66A 190W TO247
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1049599-IXGH30N60B4 | IXGH30N60B4 |
| Product Name | IGBTs - Single - IXGH30N60B4 | Discrete Semiconductor Products - Transistors - IGBTs |
| VCE(on) | 1.7 volts |