IGBT PT 600V 70A 190W Through Hole TO-247AD
Manufacturer: IXYS
Win Source Part Number: 922228-IXGH30N60B2
Series: HiPerFAST™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: IGBT PT 600 V 70 A 190 W Through Hole TO-247AD
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: IXG*30N60
Categories: Discrete Semiconductor Products
Case / Package: TO-247AD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
IGBT 600V 70A 190W TO247
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGH30N60B2-ND | 922228-IXGH30N60B2 | IXGH30N60B2 |
| Product Name | Single IGBTs | IGBTs - Single - IXGH30N60B2 | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |