IGBT 600V 60A 200W TO247AD Product overview: IXGH30N60B from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A, 200W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 60A, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH30N60B can be used for catalog matching and distributor lookup.
Manufacturer: IXYS
Win Source Part Number: 1325547-IXGH30N60B
Category: Discrete Semiconductor Products>Transistors
Packaging: Tube
Standard Package: 30
Mounting: Through Hole
Power - Max: 200 W
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 60 A
Current - Collector Pulsed (Icm): 120 A
Vce(on) (Max) @ Vge, Ic: 1.8V @ 15V, 30A
Switching Energy: 1.3mJ (off)
Input Type: Standard
Gate Charge: 125 nC
Td (on/off) @ 25°C: 25ns/130ns
Test Condition: 480V, 30A, 4.7Ohm, 15V
Supplier Device Package: TO-247AD
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-247-3
ECCN: EAR99
Fake Threat In the Open Market: 68
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: IXGH30
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
IGBT 600V 60A 200W TO247AD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-IXGH30N60B | 1325547-IXGH30N60B | IXGH30N60B |
| Product Name | 600V 60A 200W IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs - Single | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |