Manufacturer: IXYS
Win Source Part Number: 1049596-IXGH30N60A
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Standard
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-247AD (IXGH)
Maximum Current Collector: 50A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 200W
Collector-emitter saturation voltage(Max): 3V @ 15V, 30A
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Alternative Energy, Industrial
IGBT 600V 50A 200W TO247AD
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1049596-IXGH30N60A | IXGH30N60A | IXGH30N60A |
| Product Name | IGBTs - Single - IXGH30N60A | Discrete Semiconductor Products - Transistors - IGBTs | Single IGBTs |
| VCE(on) | 3 volts |