Manufacturer: IXYS
Win Source Part Number: 1191179-IXGH30N120B3
Manufacturer Homepage: www.ixys.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
IGBT PT 1200V 60A 300W Through Hole TO-247AD
DISC IGBT PT-MID FREQUENCY TO-24
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1191179-IXGH30N120B3 | 238-IXGH30N120B3-ND | IXGH30N120B3 |
| Product Name | IGBTs - Single - IXGH30N120B3 | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | SOT3 | TO-247; TO-247-3 |