Manufacturer: IXYS
Win Source Part Number: 1049593-IXGH28N90B
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Standard
Gate Charge: 100nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
Maximum Current Collector: 51A
VCEO Maximum Collector-Emitter Breakdown Voltage: 900V
Maximum Power Dissipation: 200W
Pulsed Collector Current: 120A
Collector-emitter saturation voltage(Max): 2.7V @ 15V, 28A
Total Switching Energy(Ets): 1.2mJ (off)
Turn-on and Turn-off delay time: 30ns/100ns
Testing Conditions: 720V, 28A, 4.7 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Motor Drive & Control
IGBT 900V 51A 200W TO247AD
IGBT Transistors 51 Amps 900V 2.5 Rds
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1049593-IXGH28N90B | IXGH28N90B | IXGH28N90B |
| Product Name | IGBTs - Single - IXGH28N90B | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| VCE(on) | 2.7 volts |