Manufacturer: IXYS
Win Source Part Number: 1049592-IXGH28N60BD1
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 25ns
Input Type: Standard
Gate Charge: 68nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
Maximum Current Collector: 40A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 150W
Pulsed Collector Current: 80A
Collector-emitter saturation voltage(Max): 2V @ 15V, 28A
Total Switching Energy(Ets): 2mJ (off)
Turn-on and Turn-off delay time: 15ns/175ns
Testing Conditions: 480V, 28A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Alternative Energy, Industrial
IGBT 600V 40A 150W TO247AD Product overview: IXGH28N60BD1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, 150W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A, 150W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH28N60BD1 can be used for catalog matching and distributor lookup.
IGBT 600V 40A 150W TO247AD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1049592-IXGH28N60BD1 | 279-IXGH28N60BD1 | IXGH28N60BD1 |
| Product Name | IGBTs - Single - IXGH28N60BD1 | 600V 40A 150W IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs |
| VCE(on) | 2 volts |