Zilog 600V 40A 150W IGBT Transistor IXGH28N60B

Description
IGBT 600V 40A 150W TO247AD Product overview: IXGH28N60B from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, 150W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A, 150W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH28N60B can be used for catalog matching and distributor lookup.
Request a Quote
Description
IGBT 600V 40A 150W TO247AD Product overview: IXGH28N60B from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, 150W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A, 150W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH28N60B can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 40A 150W IGBT Transistor
279-IXGH28N60B
600V 40A 150W IGBT Transistor 279-IXGH28N60B
IGBT 600V 40A 150W TO247AD Product overview: IXGH28N60B from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, 150W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A, 150W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH28N60B can be used for catalog matching and distributor lookup.

IGBT 600V 40A 150W TO247AD Product overview: IXGH28N60B from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, 150W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A, 150W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH28N60B can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Single - IXGH28N60B - 1191178-IXGH28N60B - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IXGH28N60B
1191178-IXGH28N60B
IGBTs - Single - IXGH28N60B 1191178-IXGH28N60B
Manufacturer: IXYS Win Source Part Number: 1191178-IXGH28N60B Packaging: Tube Mounting Style: Through Hole Current - Collector Pulsed (Icm): 80A Switching Energy: 2mJ (off) Input Type: Standard Gate Charge: 68nC Test Condition: 480V, 28A, 10Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AD (IXGH) Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 40A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: IXG*28N60 Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Maximum Power: 150W Vce(on) (Maximum) at Vge, Ic: 2V at 15V, 28A Td (on/off) at 25°C: 15ns/175ns

Manufacturer: IXYS
Win Source Part Number: 1191178-IXGH28N60B
Packaging: Tube
Mounting Style: Through Hole
Current - Collector Pulsed (Icm): 80A
Switching Energy: 2mJ (off)
Input Type: Standard
Gate Charge: 68nC
Test Condition: 480V, 28A, 10Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AD (IXGH)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 40A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: IXG*28N60
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Maximum Power: 150W
Vce(on) (Maximum) at Vge, Ic: 2V at 15V, 28A
Td (on/off) at 25°C: 15ns/175ns

Buy Now
Discrete Semiconductor Products - Transistors - IGBTs - IXGH28N60B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXGH28N60B
Discrete Semiconductor Products - Transistors - IGBTs IXGH28N60B
IGBT 600V 40A 150W TO247AD

IGBT 600V 40A 150W TO247AD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IXGH28N60B 1191178-IXGH28N60B IXGH28N60B
Product Name 600V 40A 150W IGBT Transistor IGBTs - Single - IXGH28N60B Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data