Zilog IGBTs - Single - IXGH28N120BD1 IXGH28N120BD1

Description
Manufacturer: IXYS Win Source Part Number: 1049591-IXGH28N120BD 1 Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 40ns IGBT Type: PT Input Type: Standard Gate Charge: 92nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXGH) Maximum Current Collector: 50A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 250W Pulsed Collector Current: 150A Collector-emitter saturation voltage(Max): 3.5V @ 15V, 28A Total Switching Energy(Ets): 2.2mJ (off) Turn-on and Turn-off delay time: 30ns/210ns Testing Conditions: 960V, 28A, 5 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1049591-IXGH28N120BD 1 Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 40ns IGBT Type: PT Input Type: Standard Gate Charge: 92nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXGH) Maximum Current Collector: 50A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 250W Pulsed Collector Current: 150A Collector-emitter saturation voltage(Max): 3.5V @ 15V, 28A Total Switching Energy(Ets): 2.2mJ (off) Turn-on and Turn-off delay time: 30ns/210ns Testing Conditions: 960V, 28A, 5 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - IXGH28N120BD1 - 1049591-IXGH28N120BD1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IXGH28N120BD1
1049591-IXGH28N120BD1
IGBTs - Single - IXGH28N120BD1 1049591-IXGH28N120BD1
Manufacturer: IXYS Win Source Part Number: 1049591-IXGH28N120BD 1 Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 40ns IGBT Type: PT Input Type: Standard Gate Charge: 92nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXGH) Maximum Current Collector: 50A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 250W Pulsed Collector Current: 150A Collector-emitter saturation voltage(Max): 3.5V @ 15V, 28A Total Switching Energy(Ets): 2.2mJ (off) Turn-on and Turn-off delay time: 30ns/210ns Testing Conditions: 960V, 28A, 5 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049591-IXGH28N120BD1
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 40ns
IGBT Type: PT
Input Type: Standard
Gate Charge: 92nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
Maximum Current Collector: 50A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 250W
Pulsed Collector Current: 150A
Collector-emitter saturation voltage(Max): 3.5V @ 15V, 28A
Total Switching Energy(Ets): 2.2mJ (off)
Turn-on and Turn-off delay time: 30ns/210ns
Testing Conditions: 960V, 28A, 5 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single IGBTs - IXGH28N120BD1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IXGH28N120BD1-ND
Single IGBTs IXGH28N120BD1-ND
IGBT PT 1200V 50A 250W Through Hole TO-247AD

IGBT PT 1200V 50A 250W Through Hole TO-247AD

Buy Now Datasheet
Singapore, Singapore
1200V 50A 250W IGBT Transistor
279-IXGH28N120BD1
1200V 50A 250W IGBT Transistor 279-IXGH28N120BD1
IGBT 1200V 50A 250W TO247 Product overview: IXGH28N120BD1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 50A, 250W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 50A, 250W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH28N120BD1 can be used for catalog matching and distributor lookup.

IGBT 1200V 50A 250W TO247 Product overview: IXGH28N120BD1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 50A, 250W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 50A, 250W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH28N120BD1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXGH28N120BD1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXGH28N120BD1
Discrete Semiconductor Products - Transistors - IGBTs IXGH28N120BD1
IGBT 1200V 50A 250W TO247

IGBT 1200V 50A 250W TO247

Supplier's Site
IGBT 1200V 50A 250W TO247 - 401-IXGH28N120BD1 - Utmel Electronic Limited
Hong Kong, China
IGBT 1200V 50A 250W TO247
401-IXGH28N120BD1
IGBT 1200V 50A 250W TO247 401-IXGH28N120BD1
IGBT 1200V 50A 250W TO247

IGBT 1200V 50A 250W TO247

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1049591-IXGH28N120BD1 IXGH28N120BD1-ND 279-IXGH28N120BD1 IXGH28N120BD1 401-IXGH28N120BD1
Product Name IGBTs - Single - IXGH28N120BD1 Single IGBTs 1200V 50A 250W IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs IGBT 1200V 50A 250W TO247
VCE(on) 3.5 volts
PD 250000 milliwatts 250000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; SOT3; TO-247AD (IXGH) TO-247; TO-247-3 Tube
Packing Method Rail; Tube; Tube/Rail Tube Tube Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data