Zilog 1200V 50A 200W IGBT Transistor IXGH25N120A

Description
IGBT 1200V 50A 200W TO247AD Product overview: IXGH25N120A from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 50A, 200W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 50A, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH25N120A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 1200V 50A 200W TO247AD Product overview: IXGH25N120A from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 50A, 200W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 50A, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH25N120A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 50A 200W IGBT Transistor
279-IXGH25N120A
1200V 50A 200W IGBT Transistor 279-IXGH25N120A
IGBT 1200V 50A 200W TO247AD Product overview: IXGH25N120A from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 50A, 200W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 50A, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH25N120A can be used for catalog matching and distributor lookup.

IGBT 1200V 50A 200W TO247AD Product overview: IXGH25N120A from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 50A, 200W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 50A, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH25N120A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IXGH25N120A - 1049589-IXGH25N120A - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IXGH25N120A
1049589-IXGH25N120A
IGBTs - Single - IXGH25N120A 1049589-IXGH25N120A
Manufacturer: IXYS Win Source Part Number: 1049589-IXGH25N120A Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Gate Charge: 130nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXGH) Maximum Current Collector: 50A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 200W Pulsed Collector Current: 100A Collector-emitter saturation voltage(Max): 4V @ 15V, 25A Total Switching Energy(Ets): 11mJ (off) Turn-on and Turn-off delay time: 100ns/650ns Testing Conditions: 960V, 25A, 33 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049589-IXGH25N120A
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Standard
Gate Charge: 130nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
Maximum Current Collector: 50A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 200W
Pulsed Collector Current: 100A
Collector-emitter saturation voltage(Max): 4V @ 15V, 25A
Total Switching Energy(Ets): 11mJ (off)
Turn-on and Turn-off delay time: 100ns/650ns
Testing Conditions: 960V, 25A, 33 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IXGH25N120A
IGBT Transistors IXGH25N120A
IGBT Transistors 25 Amps 1200V

IGBT Transistors 25 Amps 1200V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXGH25N120A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXGH25N120A
Discrete Semiconductor Products - Transistors - IGBTs IXGH25N120A
IGBT 1200V 50A 200W TO247AD

IGBT 1200V 50A 200W TO247AD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IXGH25N120A 1049589-IXGH25N120A IXGH25N120A IXGH25N120A
Product Name 1200V 50A 200W IGBT Transistor IGBTs - Single - IXGH25N120A IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data