IGBT 1200V 50A 200W TO247AD Product overview: IXGH25N120 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 50A, 200W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 50A, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH25N120 can be used for catalog matching and distributor lookup.
Manufacturer: IXYS
Win Source Part Number: 1191176-IXGH25N120
Packaging: Tube
Mounting Style: Through Hole
Current - Collector Pulsed (Icm): 100A
Switching Energy: 11mJ (off)
Input Type: Standard
Gate Charge: 130nC
Test Condition: 960V, 25A, 33Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AD (IXGH)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 50A
Voltage - Collector Emitter Breakdown (Maximum): 1200V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Maximum Power: 200W
Vce(on) (Maximum) at Vge, Ic: 3V at 15V, 25A
Td (on/off) at 25°C: 100ns/650ns
IGBT Transistors 50 Amps 1200V 3 Rds
IGBT 1200V 50A 200W TO247AD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-IXGH25N120 | 1191176-IXGH25N120 | IXGH25N120 | IXGH25N120 |
| Product Name | 1200V 50A 200W IGBT Transistor | IGBTs - Single - IXGH25N120 | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |