Zilog IGBTs - Single - IXGH25N100U1 IXGH25N100U1

Description
Manufacturer: IXYS Win Source Part Number: 1049588-IXGH25N100U1 Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 50ns Input Type: Standard Gate Charge: 130nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXGH) Maximum Current Collector: 50A VCEO Maximum Collector-Emitter Breakdown Voltage: 1000V Maximum Power Dissipation: 200W Pulsed Collector Current: 100A Collector-emitter saturation voltage(Max): 3.5V @ 15V, 25A Total Switching Energy(Ets): 5mJ (off) Turn-on and Turn-off delay time: 100ns/500ns Testing Conditions: 800V, 25A, 33 Ohm, 15V Alternative Parts (Cross-Reference): IRG4PF50WPBF; IXGH25N100AU1; IXGH25N100A; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1049588-IXGH25N100U1 Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 50ns Input Type: Standard Gate Charge: 130nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXGH) Maximum Current Collector: 50A VCEO Maximum Collector-Emitter Breakdown Voltage: 1000V Maximum Power Dissipation: 200W Pulsed Collector Current: 100A Collector-emitter saturation voltage(Max): 3.5V @ 15V, 25A Total Switching Energy(Ets): 5mJ (off) Turn-on and Turn-off delay time: 100ns/500ns Testing Conditions: 800V, 25A, 33 Ohm, 15V Alternative Parts (Cross-Reference): IRG4PF50WPBF; IXGH25N100AU1; IXGH25N100A; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - IXGH25N100U1 - 1049588-IXGH25N100U1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IXGH25N100U1
1049588-IXGH25N100U1
IGBTs - Single - IXGH25N100U1 1049588-IXGH25N100U1
Manufacturer: IXYS Win Source Part Number: 1049588-IXGH25N100U1 Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 50ns Input Type: Standard Gate Charge: 130nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXGH) Maximum Current Collector: 50A VCEO Maximum Collector-Emitter Breakdown Voltage: 1000V Maximum Power Dissipation: 200W Pulsed Collector Current: 100A Collector-emitter saturation voltage(Max): 3.5V @ 15V, 25A Total Switching Energy(Ets): 5mJ (off) Turn-on and Turn-off delay time: 100ns/500ns Testing Conditions: 800V, 25A, 33 Ohm, 15V Alternative Parts (Cross-Reference): IRG4PF50WPBF; IXGH25N100AU1; IXGH25N100A; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049588-IXGH25N100U1
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 50ns
Input Type: Standard
Gate Charge: 130nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
Maximum Current Collector: 50A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1000V
Maximum Power Dissipation: 200W
Pulsed Collector Current: 100A
Collector-emitter saturation voltage(Max): 3.5V @ 15V, 25A
Total Switching Energy(Ets): 5mJ (off)
Turn-on and Turn-off delay time: 100ns/500ns
Testing Conditions: 800V, 25A, 33 Ohm, 15V
Alternative Parts (Cross-Reference): IRG4PF50WPBF; IXGH25N100AU1; IXGH25N100A;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IXGH25N100U1
IGBT Transistors IXGH25N100U1
IGBT Transistors 1000V 50A

IGBT Transistors 1000V 50A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1049588-IXGH25N100U1 IXGH25N100U1
Product Name IGBTs - Single - IXGH25N100U1 IGBT Transistors
VCE(on) 3.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - NGTB45N60S1WG - 887243-NGTB45N60S1WG - Win Source Electronics
Specs
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-247; SOT3; TO-247-3
Features IGBT Trench 600 V 90 A 300 W Through Hole TO-247-3
View Details
Discrete IGBT Modules With diode - V series (6th-Gen) Model: FGW50N60HD - Fuji Electric Corp. of America
Specs
VCES 600 volts
IC(max) 50 amps
Switching Speed 20 kHz
View Details
IGBTs - 5053144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type Semitrans2
Number of units in IC 2
View Details