Manufacturer: IXYS
Win Source Part Number: 1191175-IXGH25N100
Packaging: Tube
Mounting Style: Through Hole
Current - Collector Pulsed (Icm): 100A
Switching Energy: 5mJ (off)
Input Type: Standard
Gate Charge: 130nC
Test Condition: 800V, 25A, 33Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AD (IXGH)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 50A
Voltage - Collector Emitter Breakdown (Maximum): 1000V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Motor Drive & Control
Family Part Number: IXG*25N100
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Maximum Power: 200W
Vce(on) (Maximum) at Vge, Ic: 3.5V at 15V, 25A
Td (on/off) at 25°C: 100ns/500ns
IGBT 1000V 50A 200W TO247AD
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1191175-IXGH25N100 | IXGH25N100 | IXGH25N100 |
| Product Name | IGBTs - Single - IXGH25N100 | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| VCES | 1000 volts |