Manufacturer: IXYS
Win Source Part Number: 1049582-IXGH24N60C
Packaging: Bulk
Mounting: Through Hole
Input Type: Standard
Gate Charge: 55nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
Maximum Current Collector: 48A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 150W
Pulsed Collector Current: 96A
Collector-emitter saturation voltage(Max): 2.5V @ 15V, 24A
Total Switching Energy(Ets): 240μJ (off)
Turn-on and Turn-off delay time: 15ns/75ns
Testing Conditions: 480V, 24A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
IGBT 600V 48A 150W TO247AD
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1049582-IXGH24N60C | IXGH24N60C |
| Product Name | IGBTs - Single - IXGH24N60C | Discrete Semiconductor Products - Transistors - IGBTs |
| VCE(on) | 2.5 volts |