IXYS Corporation Electronic Surplus - IXGH24N60BU1 IXGH24N60BU1

Description
Manufacturer: IXYS Win Source Part Number: 1191174-IXGH24N60BU1 Packaging: Tube Mounting Style: Through Hole Reverse Recovery Time (trr): 50ns Current - Collector Pulsed (Icm): 96A Switching Energy: 600μJ (on), 800μJ (off) Input Type: Standard Gate Charge: 90nC Test Condition: 480V, 24A, 10Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AD (IXGH) Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 48A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Family Part Number: IXG*24N60 Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Maximum Power: 150W Vce(on) (Maximum) at Vge, Ic: 2.3V at 15V, 24A Td (on/off) at 25°C: 25ns/150ns
Request a Quote
Description
Manufacturer: IXYS Win Source Part Number: 1191174-IXGH24N60BU1 Packaging: Tube Mounting Style: Through Hole Reverse Recovery Time (trr): 50ns Current - Collector Pulsed (Icm): 96A Switching Energy: 600μJ (on), 800μJ (off) Input Type: Standard Gate Charge: 90nC Test Condition: 480V, 24A, 10Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AD (IXGH) Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 48A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Family Part Number: IXG*24N60 Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Maximum Power: 150W Vce(on) (Maximum) at Vge, Ic: 2.3V at 15V, 24A Td (on/off) at 25°C: 25ns/150ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IXGH24N60BU1 - 1191174-IXGH24N60BU1 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IXGH24N60BU1
1191174-IXGH24N60BU1
Electronic Surplus - IXGH24N60BU1 1191174-IXGH24N60BU1
Manufacturer: IXYS Win Source Part Number: 1191174-IXGH24N60BU1 Packaging: Tube Mounting Style: Through Hole Reverse Recovery Time (trr): 50ns Current - Collector Pulsed (Icm): 96A Switching Energy: 600μJ (on), 800μJ (off) Input Type: Standard Gate Charge: 90nC Test Condition: 480V, 24A, 10Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AD (IXGH) Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 48A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Family Part Number: IXG*24N60 Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Maximum Power: 150W Vce(on) (Maximum) at Vge, Ic: 2.3V at 15V, 24A Td (on/off) at 25°C: 25ns/150ns

Manufacturer: IXYS
Win Source Part Number: 1191174-IXGH24N60BU1
Packaging: Tube
Mounting Style: Through Hole
Reverse Recovery Time (trr): 50ns
Current - Collector Pulsed (Icm): 96A
Switching Energy: 600μJ (on), 800μJ (off)
Input Type: Standard
Gate Charge: 90nC
Test Condition: 480V, 24A, 10Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AD (IXGH)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 48A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Family Part Number: IXG*24N60
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Maximum Power: 150W
Vce(on) (Maximum) at Vge, Ic: 2.3V at 15V, 24A
Td (on/off) at 25°C: 25ns/150ns

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1191174-IXGH24N60BU1
Product Name Electronic Surplus - IXGH24N60BU1
trr 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: PG985C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0350 mA
View Details
Voltage Regulator diode (Zener diode) - 1N4460US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 230 mA
IR 10 mA
View Details
Diodes, Rectifiers - Arrays - 48CTQ060STRRPBF - 1128814-48CTQ060STRRPBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details