Manufacturer: IXYS
Win Source Part Number: 1191173-IXGH24N60B
Series: HiPerFAST
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Power - Max: 150W
Current - Collector Pulsed (Icm): 96A
Switching Energy: 600μJ (on), 800μJ (off)
Input Type: Standard
Gate Charge: 90nC
Td (on/off) @ 25°C: 25ns/150ns
Test Condition: 480V, 24A, 10 Ohm, 15V
Part Status: Obsolete(EOL)
Family Name: IXGH24N60B
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247AD (IXGH)
Current - Collector (Ic) (Maximum): 48A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 2.3V @ 15V, 24A
Alternative Parts (Cross-Reference): IRGP20B60PD; IRG4PC40U; STGW19NC60H;
Introduction Date: September 21, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IGBT 600V 48A 150W TO247AD
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1191173-IXGH24N60B | IXGH24N60B |
| Product Name | IGBTs - Single - IXGH24N60B | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 600 volts |