IGBT PT 1200V 48A 250W Through Hole TO-247AD
Manufacturer: IXYS
Win Source Part Number: 1049577-IXGH24N120C3
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: PT
Input Type: Standard
Gate Charge: 79nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
Maximum Current Collector: 48A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 250W
Pulsed Collector Current: 96A
Collector-emitter saturation voltage(Max): 4.2V @ 15V, 20A
Total Switching Energy(Ets): 1.16mJ (on), 470μJ (off)
Turn-on and Turn-off delay time: 16ns/93ns
Testing Conditions: 600V, 20A, 5 Ohm, 15V
Alternative Parts (Cross-Reference): NGTB20N120IHRWG; APT13GP120BDQ1; IXGH24N120C3; SGW25N120E8161XK;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
IGBT 1200V 48A 250W TO247
IGBT Transistors 48 Amps 1200V
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGH24N120C3-ND | 1049577-IXGH24N120C3 | IXGH24N120C3 | IXGH24N120C3 |
| Product Name | Single IGBTs | IGBTs - Single - IXGH24N120C3 | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | TO-247; TO-247-3 | TO-247; SOT3; TO-247AD (IXGH) | ||
| Packing Method | Tube | Rail; Tube; Tube/Rail | Tube; Tube |