Manufacturer: IXYS
Win Source Part Number: 1049573-IXGH20N60A
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Standard
Gate Charge: 100nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
Maximum Current Collector: 40A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 150W
Pulsed Collector Current: 80A
Collector-emitter saturation voltage(Max): 3V @ 15V, 20A
Total Switching Energy(Ets): 1.5mJ (off)
Turn-on and Turn-off delay time: 100ns/600ns
Testing Conditions: 480V, 20A, 82 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Alternative Energy, Industrial
IGBT 600V 40A 150W TO247AD
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1049573-IXGH20N60A | IXGH20N60A |
| Product Name | IGBTs - Single - IXGH20N60A | Discrete Semiconductor Products - Transistors - IGBTs |
| VCE(on) | 3 volts |