Win Source Part Number: 1382387-IXGH20N60
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Power - Max: 150 W
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 40 A
Current - Collector Pulsed (Icm): 80 A
Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 20A
Switching Energy: 1.5mJ (off)
Input Type: Standard
Gate Charge: 100 nC
Td (on/off) @ 25°C: 100ns/600ns
Test Condition: 480V, 20A, 82Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247AD
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXGH20
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 30 pcs
IGBT 600V 40A 150W TO247AD
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1382387-IXGH20N60 | IXGH20N60 |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 600 volts |