Zilog Single IGBTs IXGH20N140C3H1

Description
IGBT PT 1400V 42A 250W Through Hole TO-247AD
Request a Quote Datasheet
Description
IGBT PT 1400V 42A 250W Through Hole TO-247AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IXGH20N140C3H1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IXGH20N140C3H1-ND
Single IGBTs IXGH20N140C3H1-ND
IGBT PT 1400V 42A 250W Through Hole TO-247AD

IGBT PT 1400V 42A 250W Through Hole TO-247AD

Buy Now Datasheet
IGBTs - Single - IXGH20N140C3H1 - 1191171-IXGH20N140C3H1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IXGH20N140C3H1
1191171-IXGH20N140C3H1
IGBTs - Single - IXGH20N140C3H1 1191171-IXGH20N140C3H1
Manufacturer: IXYS Win Source Part Number: 1191171-IXGH20N140C3 H1 Series: GenX3 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Power - Max: 250W Reverse Recovery Time (trr): 70ns IGBT Type: PT Current - Collector Pulsed (Icm): 108A Switching Energy: 1.35mJ (on), 440μJ (off) Input Type: Standard Gate Charge: 88nC Td (on/off) @ 25°C: 19ns/110ns Test Condition: 700V, 20A, 5 Ohm, 15V Family Name: IXGH20N140C3H1 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-247AD (IXGH) Current - Collector (Ic) (Maximum): 42A Voltage - Collector Emitter Breakdown (Maximum): 1400V Vce(on) (Maximum) @ Vge, Ic: 5V @ 15V, 20A Alternative Parts (Cross-Reference): BUP314DXK; STGW30N120KD; BUP314D; Introduction Date: March 10, 2010 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1191171-IXGH20N140C3H1
Series: GenX3
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Power - Max: 250W
Reverse Recovery Time (trr): 70ns
IGBT Type: PT
Current - Collector Pulsed (Icm): 108A
Switching Energy: 1.35mJ (on), 440μJ (off)
Input Type: Standard
Gate Charge: 88nC
Td (on/off) @ 25°C: 19ns/110ns
Test Condition: 700V, 20A, 5 Ohm, 15V
Family Name: IXGH20N140C3H1
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247AD (IXGH)
Current - Collector (Ic) (Maximum): 42A
Voltage - Collector Emitter Breakdown (Maximum): 1400V
Vce(on) (Maximum) @ Vge, Ic: 5V @ 15V, 20A
Alternative Parts (Cross-Reference): BUP314DXK; STGW30N120KD; BUP314D;
Introduction Date: March 10, 2010
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1400V 42A 250W IGBT Transistor
279-IXGH20N140C3H1
1400V 42A 250W IGBT Transistor 279-IXGH20N140C3H1
IGBT 1400V 42A 250W TO247 Product overview: IXGH20N140C3H1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1400V, 42A, 250W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1400V, 42A, 250W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH20N140C3H1 can be used for catalog matching and distributor lookup.

IGBT 1400V 42A 250W TO247 Product overview: IXGH20N140C3H1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1400V, 42A, 250W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1400V, 42A, 250W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH20N140C3H1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXGH20N140C3H1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXGH20N140C3H1
Discrete Semiconductor Products - Transistors - IGBTs IXGH20N140C3H1
IGBT 1400V 42A 250W TO247

IGBT 1400V 42A 250W TO247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IXGH20N140C3H1-ND 1191171-IXGH20N140C3H1 279-IXGH20N140C3H1 IXGH20N140C3H1
Product Name Single IGBTs IGBTs - Single - IXGH20N140C3H1 1400V 42A 250W IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data