Manufacturer: IXYS
Win Source Part Number: 777627-IXGH20N120B
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Power - Max: 190W
IGBT Type: PT
Current - Collector Pulsed (Icm): 80A
Switching Energy: 2.1mJ (off)
Input Type: Standard
Gate Charge: 72nC
Td (on/off) @ 25°C: 25ns/150ns
Test Condition: 960V, 20A, 10 Ohm, 15V
Family Name: IXGH20N120B
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247AD (IXGH)
Current - Collector (Ic) (Maximum): 40A
Voltage - Collector Emitter Breakdown (Maximum): 1200V
Vce(on) (Maximum) @ Vge, Ic: 3.4V @ 15V, 20A
Alternative Parts (Cross-Reference): IRG4PH50UDPBF; STGWA30N120KD; IXGH20N120B; HGTG11N120CN_NL; STGWA15S120DF3; STGW15H120F2; STGWA15H120F2; STGW15H120DF2;
Introduction Date: October 23, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IGBT PT 1200V 40A 190W Through Hole TO-247AD
IGBT 1200V 40A 190W TO247
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 777627-IXGH20N120B | IXGH20N120B-ND | IXGH20N120B |
| Product Name | IGBTs - Single - IXGH20N120B | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 1200 volts |