IGBT 1200V 40A 150W TO247
IGBT Transistors 40 Amps 1200V 3 V Rds
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGH20N120 | IXGH20N120 |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| Packing Method | Tube; Tube |