Manufacturer: IXYS
Win Source Part Number: 1049567-IXGH17N100AU
Packaging: Bulk
Mounting: Through Hole
Reverse Recovery Time (trr): 50ns
Input Type: Standard
Gate Charge: 100nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
Maximum Current Collector: 34A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1000V
Maximum Power Dissipation: 150W
Pulsed Collector Current: 68A
Collector-emitter saturation voltage(Max): 4V @ 15V, 17A
Total Switching Energy(Ets): 3mJ (off)
Turn-on and Turn-off delay time: 100ns/500ns
Testing Conditions: 800V, 17A, 82 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
IGBT 1000V 34A 150W TO247AD
IGBT 1000V 34A 150W TO247AD
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1049567-IXGH17N100AU1 | IXGH17N100AU1 | IXGH17N100AU1 |
| Product Name | IGBTs - Single - IXGH17N100AU1 | Discrete Semiconductor Products - Transistors - IGBTs | Single IGBTs |
| VCE(on) | 4 volts |