Manufacturer: IXYS
Win Source Part Number: 1191170-IXGH17N100
Packaging: Tube
Mounting Style: Through Hole
Current - Collector Pulsed (Icm): 68A
Switching Energy: 3mJ (off)
Input Type: Standard
Gate Charge: 100nC
Test Condition: 800V, 17A, 82Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AD (IXGH)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 34A
Voltage - Collector Emitter Breakdown (Maximum): 1000V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: IXG*17N100
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Maximum Power: 150W
Vce(on) (Maximum) at Vge, Ic: 3.5V at 15V, 17A
Td (on/off) at 25°C: 100ns/500ns
IGBT 1000V 34A 150W TO247AD
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1191170-IXGH17N100 | IXGH17N100 |
| Product Name | IGBTs - Single - IXGH17N100 | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 1000 volts |