Zilog 600V 40A 150W IGBT Transistor IXGH16N60B2D1

Description
IGBT 600V 40A 150W TO247 Product overview: IXGH16N60B2D1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, 150W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A, 150W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH16N60B2D1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 40A 150W TO247 Product overview: IXGH16N60B2D1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, 150W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A, 150W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH16N60B2D1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 40A 150W IGBT Transistor
279-IXGH16N60B2D1
600V 40A 150W IGBT Transistor 279-IXGH16N60B2D1
IGBT 600V 40A 150W TO247 Product overview: IXGH16N60B2D1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, 150W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A, 150W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH16N60B2D1 can be used for catalog matching and distributor lookup.

IGBT 600V 40A 150W TO247 Product overview: IXGH16N60B2D1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, 150W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A, 150W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH16N60B2D1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IXGH16N60B2D1 - 1049565-IXGH16N60B2D1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IXGH16N60B2D1
1049565-IXGH16N60B2D1
IGBTs - Single - IXGH16N60B2D1 1049565-IXGH16N60B2D1
Manufacturer: IXYS Win Source Part Number: 1049565-IXGH16N60B2D 1 Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 30ns IGBT Type: PT Input Type: Standard Gate Charge: 24nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXGH) Maximum Current Collector: 40A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 150W Pulsed Collector Current: 100A Collector-emitter saturation voltage(Max): 1.95V @ 15V, 12A Total Switching Energy(Ets): 160μJ (on), 120μJ (off) Turn-on and Turn-off delay time: 18ns/73ns Testing Conditions: 400V, 12A, 22 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Alternative Energy, Industrial

Manufacturer: IXYS
Win Source Part Number: 1049565-IXGH16N60B2D1
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 30ns
IGBT Type: PT
Input Type: Standard
Gate Charge: 24nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
Maximum Current Collector: 40A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 150W
Pulsed Collector Current: 100A
Collector-emitter saturation voltage(Max): 1.95V @ 15V, 12A
Total Switching Energy(Ets): 160μJ (on), 120μJ (off)
Turn-on and Turn-off delay time: 18ns/73ns
Testing Conditions: 400V, 12A, 22 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Alternative Energy, Industrial

Buy Now Datasheet
Single IGBTs - IXGH16N60B2D1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IXGH16N60B2D1-ND
Single IGBTs IXGH16N60B2D1-ND
IGBT PT 600V 40A 150W Through Hole TO-247AD

IGBT PT 600V 40A 150W Through Hole TO-247AD

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXGH16N60B2D1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXGH16N60B2D1
Discrete Semiconductor Products - Transistors - IGBTs IXGH16N60B2D1
IGBT 600V 40A 150W TO247

IGBT 600V 40A 150W TO247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IXGH16N60B2D1 1049565-IXGH16N60B2D1 IXGH16N60B2D1-ND IXGH16N60B2D1
Product Name 600V 40A 150W IGBT Transistor IGBTs - Single - IXGH16N60B2D1 Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube TO-247; SOT3; TO-247AD (IXGH) TO-247; TO-247-3
Packing Method Tube Rail; Tube; Tube/Rail Tube Tube; Tube
Unlock Full Specs
to access all available technical data