The IXGH16N60B2 is an IGBT transistor in a TO-247 package designed for high-power switching applications such as inverters, motor drives, and PFC circuits. It has a collector-emitter voltage rating of 600 V and a continuous collector current of 16 A at 110°C. The device features an anti-parallel ultra-fast diode, a typical collector-emitter saturation voltage of 1.95 V at 12 A and 15 V gate drive, and switching times of 70 ns turn-off delay and 70 ns fall time. Thermal resistance from junction to case is 0.21 °C/W. It meets AEC-Q200 qualifications and is suitable for operation from -55 °C to 150 °C junction temperature.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGH16N60B2 |
| Product Name | IGBT Transistors |