Manufacturer: IXYS
Win Source Part Number: 1191169-IXGH16N170A
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Power - Max: 190W
IGBT Type: NPT
Current - Collector Pulsed (Icm): 40A
Switching Energy: 900μJ (off)
Input Type: Standard
Gate Charge: 65nC
Td (on/off) @ 25°C: 36ns/160ns
Test Condition: 850V, 16A, 10 Ohm, 15V
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247AD (IXGH)
Current - Collector (Ic) (Maximum): 16A
Voltage - Collector Emitter Breakdown (Maximum): 1700V
Vce(on) (Maximum) @ Vge, Ic: 5V @ 15V, 11A
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IGBT NPT 1700V 16A 190W Through Hole TO-247AD
IGBT 1700V 16A 190W TO247
IGBT Transistors 32 Amps 1700 V 5 V Rds
IGBT 1700V 16A 190W TO247
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1191169-IXGH16N170A | IXGH16N170A-ND | IXGH16N170A | IXGH16N170A | 401-IXGH16N170A |
| Product Name | IGBTs - Single - IXGH16N170A | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors | IGBT 1700V 16A 190W TO247 |
| VCES | 1700 volts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | TO-247; SOT3 | TO-247; TO-247-3 | |||
| Packing Method | Tube; Tube | Tube | Tube; Tube | Tube; Tube | |
| Structure | NPT |