Zilog 1200V 30A 150W IGBT Transistor IXGH15N120C

Description
IGBT 1200V 30A 150W TO247AD Product overview: IXGH15N120C from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A, 150W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 30A, 150W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH15N120C can be used for catalog matching and distributor lookup.
Request a Quote
Description
IGBT 1200V 30A 150W TO247AD Product overview: IXGH15N120C from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A, 150W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 30A, 150W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH15N120C can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 30A 150W IGBT Transistor
279-IXGH15N120C
1200V 30A 150W IGBT Transistor 279-IXGH15N120C
IGBT 1200V 30A 150W TO247AD Product overview: IXGH15N120C from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A, 150W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 30A, 150W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH15N120C can be used for catalog matching and distributor lookup.

IGBT 1200V 30A 150W TO247AD Product overview: IXGH15N120C from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A, 150W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 30A, 150W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH15N120C can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Single - IXGH15N120C - 1191167-IXGH15N120C - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IXGH15N120C
1191167-IXGH15N120C
IGBTs - Single - IXGH15N120C 1191167-IXGH15N120C
Manufacturer: IXYS Win Source Part Number: 1191167-IXGH15N120C Packaging: Tube Mounting Style: Through Hole Current - Collector Pulsed (Icm): 60A Switching Energy: 1.05mJ (off) Input Type: Standard Gate Charge: 69nC Test Condition: 960V, 15A, 10Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AD (IXGH) Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 30A Voltage - Collector Emitter Breakdown (Maximum): 1200V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Motor Drive & Control, Alternative Energy, Power Management Family Part Number: IXG*15N120 Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Maximum Power: 150W Vce(on) (Maximum) at Vge, Ic: 3.8V at 15V, 15A Td (on/off) at 25°C: 25ns/150ns

Manufacturer: IXYS
Win Source Part Number: 1191167-IXGH15N120C
Packaging: Tube
Mounting Style: Through Hole
Current - Collector Pulsed (Icm): 60A
Switching Energy: 1.05mJ (off)
Input Type: Standard
Gate Charge: 69nC
Test Condition: 960V, 15A, 10Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AD (IXGH)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 30A
Voltage - Collector Emitter Breakdown (Maximum): 1200V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Motor Drive & Control, Alternative Energy, Power Management
Family Part Number: IXG*15N120
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Maximum Power: 150W
Vce(on) (Maximum) at Vge, Ic: 3.8V at 15V, 15A
Td (on/off) at 25°C: 25ns/150ns

Buy Now
IGBT 1200V 30A 150W TO247AD - 401-IXGH15N120C - Utmel Electronic Limited
Hong Kong, China
IGBT 1200V 30A 150W TO247AD
401-IXGH15N120C
IGBT 1200V 30A 150W TO247AD 401-IXGH15N120C
IGBT 1200V 30A 150W TO247AD

IGBT 1200V 30A 150W TO247AD

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - IXGH15N120C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXGH15N120C
Discrete Semiconductor Products - Transistors - IGBTs IXGH15N120C
IGBT 1200V 30A 150W TO247AD

IGBT 1200V 30A 150W TO247AD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IXGH15N120C 1191167-IXGH15N120C 401-IXGH15N120C IXGH15N120C
Product Name 1200V 30A 150W IGBT Transistor IGBTs - Single - IXGH15N120C IGBT 1200V 30A 150W TO247AD Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube TO-247; SOT3
Packing Method Tube Tube; Tube Tube; Tube Tube; Tube
VCES 1200 volts
Polarity N-Channel; N-CHANNEL
Unlock Full Specs
to access all available technical data