Zilog 1200V 30A 150W IGBT Transistor IXGH15N120BD1

Description
IGBT 1200V 30A 150W TO247AD Product overview: IXGH15N120BD1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A, 150W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 30A, 150W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH15N120BD1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 1200V 30A 150W TO247AD Product overview: IXGH15N120BD1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A, 150W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 30A, 150W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH15N120BD1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 30A 150W IGBT Transistor
279-IXGH15N120BD1
1200V 30A 150W IGBT Transistor 279-IXGH15N120BD1
IGBT 1200V 30A 150W TO247AD Product overview: IXGH15N120BD1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A, 150W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 30A, 150W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH15N120BD1 can be used for catalog matching and distributor lookup.

IGBT 1200V 30A 150W TO247AD Product overview: IXGH15N120BD1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A, 150W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 30A, 150W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH15N120BD1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IXGH15N120BD1 - 1049562-IXGH15N120BD1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IXGH15N120BD1
1049562-IXGH15N120BD1
IGBTs - Single - IXGH15N120BD1 1049562-IXGH15N120BD1
Manufacturer: IXYS Win Source Part Number: 1049562-IXGH15N120BD 1 Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 40ns Input Type: Standard Gate Charge: 69nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXGH) Maximum Current Collector: 30A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 150W Pulsed Collector Current: 60A Collector-emitter saturation voltage(Max): 3.2V @ 15V, 15A Total Switching Energy(Ets): 1.75mJ (off) Turn-on and Turn-off delay time: 25ns/150ns Testing Conditions: 960V, 15A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Motor Drive & Control, Alternative Energy, Power Management

Manufacturer: IXYS
Win Source Part Number: 1049562-IXGH15N120BD1
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 40ns
Input Type: Standard
Gate Charge: 69nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
Maximum Current Collector: 30A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 150W
Pulsed Collector Current: 60A
Collector-emitter saturation voltage(Max): 3.2V @ 15V, 15A
Total Switching Energy(Ets): 1.75mJ (off)
Turn-on and Turn-off delay time: 25ns/150ns
Testing Conditions: 960V, 15A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Motor Drive & Control, Alternative Energy, Power Management

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXGH15N120BD1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXGH15N120BD1
Discrete Semiconductor Products - Transistors - IGBTs IXGH15N120BD1
IGBT 1200V 30A 150W TO247AD

IGBT 1200V 30A 150W TO247AD

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
IXGH15N120BD1
IGBT Transistors IXGH15N120BD1
IGBT Transistors 30 Amps 1200V 3.2 Rds

IGBT Transistors 30 Amps 1200V 3.2 Rds

Buy Now Datasheet
Single IGBTs - IXGH15N120BD1 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
IXGH15N120BD1
Single IGBTs IXGH15N120BD1
IGBT 1200V 30A 150W TO247AD

IGBT 1200V 30A 150W TO247AD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IXGH15N120BD1 1049562-IXGH15N120BD1 IXGH15N120BD1 IXGH15N120BD1 IXGH15N120BD1
Product Name 1200V 30A 150W IGBT Transistor IGBTs - Single - IXGH15N120BD1 Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors Single IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data