Zilog IGBTs - Single - IXGH15N120B2D1 IXGH15N120B2D1

Description
Manufacturer: IXYS Win Source Part Number: 1049561-IXGH15N120B2 D1 Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 165ns Input Type: Standard Gate Charge: 86nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXGH) Maximum Current Collector: 30A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 192W Pulsed Collector Current: 60A Collector-emitter saturation voltage(Max): 3.3V @ 15V, 15A Total Switching Energy(Ets): 1.4mJ (off) Turn-on and Turn-off delay time: 25ns/165ns Testing Conditions: 960V, 15A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1049561-IXGH15N120B2 D1 Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 165ns Input Type: Standard Gate Charge: 86nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXGH) Maximum Current Collector: 30A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 192W Pulsed Collector Current: 60A Collector-emitter saturation voltage(Max): 3.3V @ 15V, 15A Total Switching Energy(Ets): 1.4mJ (off) Turn-on and Turn-off delay time: 25ns/165ns Testing Conditions: 960V, 15A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - IXGH15N120B2D1 - 1049561-IXGH15N120B2D1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IXGH15N120B2D1
1049561-IXGH15N120B2D1
IGBTs - Single - IXGH15N120B2D1 1049561-IXGH15N120B2D1
Manufacturer: IXYS Win Source Part Number: 1049561-IXGH15N120B2 D1 Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 165ns Input Type: Standard Gate Charge: 86nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXGH) Maximum Current Collector: 30A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 192W Pulsed Collector Current: 60A Collector-emitter saturation voltage(Max): 3.3V @ 15V, 15A Total Switching Energy(Ets): 1.4mJ (off) Turn-on and Turn-off delay time: 25ns/165ns Testing Conditions: 960V, 15A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049561-IXGH15N120B2D1
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 165ns
Input Type: Standard
Gate Charge: 86nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
Maximum Current Collector: 30A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 192W
Pulsed Collector Current: 60A
Collector-emitter saturation voltage(Max): 3.3V @ 15V, 15A
Total Switching Energy(Ets): 1.4mJ (off)
Turn-on and Turn-off delay time: 25ns/165ns
Testing Conditions: 960V, 15A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
1200V 30A 192W IGBT Transistor
279-IXGH15N120B2D1
1200V 30A 192W IGBT Transistor 279-IXGH15N120B2D1
IGBT 1200V 30A 192W TO247AD Product overview: IXGH15N120B2D1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A, 192W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 30A, 192W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH15N120B2D1 can be used for catalog matching and distributor lookup.

IGBT 1200V 30A 192W TO247AD Product overview: IXGH15N120B2D1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A, 192W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 30A, 192W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH15N120B2D1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - IXGH15N120B2D1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IXGH15N120B2D1-ND
Single IGBTs IXGH15N120B2D1-ND
IGBT 1200V 30A 192W Through Hole TO-247AD

IGBT 1200V 30A 192W Through Hole TO-247AD

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IXGH15N120B2D1
IGBT Transistors IXGH15N120B2D1
IGBT Transistors 30 Amps 1200V 2.7 V Rds

IGBT Transistors 30 Amps 1200V 2.7 V Rds

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXGH15N120B2D1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXGH15N120B2D1
Discrete Semiconductor Products - Transistors - IGBTs IXGH15N120B2D1
IGBT 1200V 30A 192W TO247AD

IGBT 1200V 30A 192W TO247AD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1049561-IXGH15N120B2D1 279-IXGH15N120B2D1 IXGH15N120B2D1-ND IXGH15N120B2D1 IXGH15N120B2D1
Product Name IGBTs - Single - IXGH15N120B2D1 1200V 30A 192W IGBT Transistor Single IGBTs IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
VCE(on) 3.3 volts
Unlock Full Specs
to access all available technical data