Manufacturer: IXYS
Win Source Part Number: 1049557-IXGH12N60BD1
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 35ns
Input Type: Standard
Gate Charge: 32nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
Maximum Current Collector: 24A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 100W
Pulsed Collector Current: 48A
Collector-emitter saturation voltage(Max): 2.1V @ 15V, 12A
Total Switching Energy(Ets): 500μJ (off)
Turn-on and Turn-off delay time: 20ns/150ns
Testing Conditions: 480V, 12A, 18 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Alternative Energy, Industrial
IGBT 600V 24A 100W TO247AD
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1049557-IXGH12N60BD1 | IXGH12N60BD1 |
| Product Name | IGBTs - Single - IXGH12N60BD1 | Discrete Semiconductor Products - Transistors - IGBTs |
| VCE(on) | 2.1 volts |