Zilog IGBTs - Single - IXGH12N60B IXGH12N60B

Description
Manufacturer: IXYS Win Source Part Number: 1042238-IXGH12N60B Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Gate Charge: 32nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXGH) Maximum Current Collector: 24A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 100W Pulsed Collector Current: 48A Collector-emitter saturation voltage(Max): 2.1V @ 15V, 12A Total Switching Energy(Ets): 500μJ (off) Turn-on and Turn-off delay time: 20ns/150ns Testing Conditions: 480V, 12A, 18 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Alternative Energy, Industrial
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1042238-IXGH12N60B Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Gate Charge: 32nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXGH) Maximum Current Collector: 24A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 100W Pulsed Collector Current: 48A Collector-emitter saturation voltage(Max): 2.1V @ 15V, 12A Total Switching Energy(Ets): 500μJ (off) Turn-on and Turn-off delay time: 20ns/150ns Testing Conditions: 480V, 12A, 18 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Alternative Energy, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - IXGH12N60B - 1042238-IXGH12N60B - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IXGH12N60B
1042238-IXGH12N60B
IGBTs - Single - IXGH12N60B 1042238-IXGH12N60B
Manufacturer: IXYS Win Source Part Number: 1042238-IXGH12N60B Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Gate Charge: 32nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXGH) Maximum Current Collector: 24A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 100W Pulsed Collector Current: 48A Collector-emitter saturation voltage(Max): 2.1V @ 15V, 12A Total Switching Energy(Ets): 500μJ (off) Turn-on and Turn-off delay time: 20ns/150ns Testing Conditions: 480V, 12A, 18 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Alternative Energy, Industrial

Manufacturer: IXYS
Win Source Part Number: 1042238-IXGH12N60B
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Standard
Gate Charge: 32nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
Maximum Current Collector: 24A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 100W
Pulsed Collector Current: 48A
Collector-emitter saturation voltage(Max): 2.1V @ 15V, 12A
Total Switching Energy(Ets): 500μJ (off)
Turn-on and Turn-off delay time: 20ns/150ns
Testing Conditions: 480V, 12A, 18 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Alternative Energy, Industrial

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXGH12N60B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXGH12N60B
Discrete Semiconductor Products - Transistors - IGBTs IXGH12N60B
IGBT 600V 24A 100W TO247AD

IGBT 600V 24A 100W TO247AD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1042238-IXGH12N60B IXGH12N60B
Product Name IGBTs - Single - IXGH12N60B Discrete Semiconductor Products - Transistors - IGBTs
VCE(on) 2.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - NGTB40N65IHRTG - 887242-NGTB40N65IHRTG - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKW50N60CT - AIKW50N60CT - Infineon Technologies AG
Specs
VCE(on) 600 volts
Switching Speed 0.0 to 30 kHz
tr 29 ns
View Details